TE Connectivity Conn, Rcpt, 18Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 2267465-9

Description
CONN, RCPT, 18POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount Straight; Product Range:AMPMODU SCL Series RoHS Compliant: Yes
Description
CONN, RCPT, 18POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount Straight; Product Range:AMPMODU SCL Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Rcpt, 18Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity - 60AJ0448 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 18Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
60AJ0448
Conn, Rcpt, 18Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 60AJ0448
CONN, RCPT, 18POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount Straight; Product Range:AMPMODU SCL Series RoHS Compliant: Yes

CONN, RCPT, 18POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount Straight; Product Range:AMPMODU SCL Series RoHS Compliant: Yes

Supplier's Site
Conn, Rcpt, 18Pos, 2Row, 1Mm, Smt Rohs Compliant Te Connectivity - 74AJ9200 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 18Pos, 2Row, 1Mm, Smt Rohs Compliant Te Connectivity
74AJ9200
Conn, Rcpt, 18Pos, 2Row, 1Mm, Smt Rohs Compliant Te Connectivity 74AJ9200
CONN, RCPT, 18POS, 2ROW, 1MM, SMT ROHS COMPLIANT: YES

CONN, RCPT, 18POS, 2ROW, 1MM, SMT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 60AJ0448 74AJ9200
Product Name Conn, Rcpt, 18Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity Conn, Rcpt, 18Pos, 2Row, 1Mm, Smt Rohs Compliant Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1374-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
PCB Headers - 1730930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details