TE Connectivity Conn, Rcpt, 100Pos, 2Row, 1Mm, Smt Rohs Compliant Te Connectivity 2267465-1

Description
CONN, RCPT, 100POS, 2ROW, 1MM, SMT ROHS COMPLIANT: YES
Description
CONN, RCPT, 100POS, 2ROW, 1MM, SMT ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Conn, Rcpt, 100Pos, 2Row, 1Mm, Smt Rohs Compliant Te Connectivity - 74AJ9195 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 100Pos, 2Row, 1Mm, Smt Rohs Compliant Te Connectivity
74AJ9195
Conn, Rcpt, 100Pos, 2Row, 1Mm, Smt Rohs Compliant Te Connectivity 74AJ9195
CONN, RCPT, 100POS, 2ROW, 1MM, SMT ROHS COMPLIANT: YES

CONN, RCPT, 100POS, 2ROW, 1MM, SMT ROHS COMPLIANT: YES

Supplier's Site
Conn, Rcpt, 100Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity - 60AJ0446 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 100Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
60AJ0446
Conn, Rcpt, 100Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 60AJ0446
CONN, RCPT, 100POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount Straight; Product Range:AMPMODU SCL Series RoHS Compliant: Yes

CONN, RCPT, 100POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount Straight; Product Range:AMPMODU SCL Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 74AJ9195 60AJ0446
Product Name Conn, Rcpt, 100Pos, 2Row, 1Mm, Smt Rohs Compliant Te Connectivity Conn, Rcpt, 100Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric Backplane Connectors - 100161-1 - TE Connectivity
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
8 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details