"18 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
Connectors
CONN, RCPT, 18POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa
SCL 1.0 RCPT DR VT 018 SMT G3 TB
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2267440-9-ND | 2267440-9 | 60AJ0445 | 2267440-9 |
| Product Name | Headers, Receptacles, Female Sockets | Conn, Rcpt, 18Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount Straight | Surface Mount | |
| Voltage Rating | 30 volts | 30 volts | ||
| Current Rating | 1.0 amps | 1.0 amps |