TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 2267440-6

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
2267440-6
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 2267440-6
SCL 1.0 RCPT DR VT 012 SMT G3 TB

SCL 1.0 RCPT DR VT 012 SMT G3 TB

Supplier's Site
Conn, Rcpt, 12Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity - 60AJ9561 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 12Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
60AJ9561
Conn, Rcpt, 12Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 60AJ9561
CONN, RCPT, 12POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes

CONN, RCPT, 12POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2267440-6 2267440-6 60AJ9561
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Conn, Rcpt, 12Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1325-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details