TE Connectivity PCB Headers & Receptacles 2267261-8

Description
Body Features Assembly Process Feature Material : Aluminium Alloy Primary Product Color : Black Configuration Features Number of Loaded Positions : 80 Number of Positions : 80 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Rectangular, Dual Contact Type : Receptacle Contact Underplating Material : Nickel Mating Pin Diameter : .46 MM  [.018 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions Connector Height : 4.75 MM  [.19 INCH ] Connector Length : 51.2 MM  [2.02 INCH ] Connector Width : 3.05 MM  [.12 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Stack Height : 6.35 MM , 8.12 MM , 9.9 MM  [.32 INCH , .39 INCH , .25 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 16, 14, 12 Dielectric Withstanding Voltage (Max) (VAC) : 300 Insulation Resistance (MEGO) : 5000 Termination Resistance (MOHM) : 12, 16, 14 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarizing Tab PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Operation/Applicatio n Assembly Process Feature : Vacuum Cover Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .1 MM  [.004 INCH ] Rectangular Termination Post & Tail Width : .35 MM  [.014 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.23 MM  [.088 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Aluminium Alloy Primary Product Color : Black Configuration Features Number of Loaded Positions : 80 Number of Positions : 80 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Rectangular, Dual Contact Type : Receptacle Contact Underplating Material : Nickel Mating Pin Diameter : .46 MM  [.018 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions Connector Height : 4.75 MM  [.19 INCH ] Connector Length : 51.2 MM  [2.02 INCH ] Connector Width : 3.05 MM  [.12 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Stack Height : 6.35 MM , 8.12 MM , 9.9 MM  [.32 INCH , .39 INCH , .25 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 16, 14, 12 Dielectric Withstanding Voltage (Max) (VAC) : 300 Insulation Resistance (MEGO) : 5000 Termination Resistance (MOHM) : 12, 16, 14 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarizing Tab PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Operation/Applicatio n Assembly Process Feature : Vacuum Cover Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .1 MM  [.004 INCH ] Rectangular Termination Post & Tail Width : .35 MM  [.014 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.23 MM  [.088 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2267261-8 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2267261-8
PCB Headers & Receptacles 2267261-8
Body Features Assembly Process Feature Material : Aluminium Alloy Primary Product Color : Black Configuration Features Number of Loaded Positions : 80 Number of Positions : 80 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Rectangular, Dual Contact Type : Receptacle Contact Underplating Material : Nickel Mating Pin Diameter : .46 MM  [.018 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions Connector Height : 4.75 MM  [.19 INCH ] Connector Length : 51.2 MM  [2.02 INCH ] Connector Width : 3.05 MM  [.12 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Stack Height : 6.35 MM , 8.12 MM , 9.9 MM  [.32 INCH , .39 INCH , .25 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 16, 14, 12 Dielectric Withstanding Voltage (Max) (VAC) : 300 Insulation Resistance (MEGO) : 5000 Termination Resistance (MOHM) : 12, 16, 14 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarizing Tab PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Operation/Applicatio n Assembly Process Feature : Vacuum Cover Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .1 MM  [.004 INCH ] Rectangular Termination Post & Tail Width : .35 MM  [.014 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.23 MM  [.088 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Aluminium Alloy
  • Primary Product Color : Black

Configuration Features


  • Number of Loaded Positions : 80
  • Number of Positions : 80
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Shape & Form : Rectangular, Dual
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : .46 MM  [.018 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]

Dimensions


  • Connector Height : 4.75 MM  [.19 INCH ]
  • Connector Length : 51.2 MM  [2.02 INCH ]
  • Connector Width : 3.05 MM  [.12 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 1.27 MM  [.05 INCH ]
  • Stack Height : 6.35 MM , 8.12 MM , 9.9 MM  [.32 INCH , .39 INCH , .25 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 16, 14, 12
  • Dielectric Withstanding Voltage (Max) (VAC) : 300
  • Insulation Resistance (MEGO) : 5000
  • Termination Resistance (MOHM) : 12, 16, 14

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : LCP
  • Mating Entry Location : Top

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : CSA LR7189, UL E28476

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarizing Tab
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Hold-Down
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down

Operation/Application


  • Assembly Process Feature : Vacuum Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 2120

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .1 MM  [.004 INCH ]
  • Rectangular Termination Post & Tail Width : .35 MM  [.014 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.23 MM  [.088 INCH ]

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 2267261-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2267261-8
Headers & Wire Housings 2267261-8
80 50/50 GRID DR TH/PiP RCPT VC

80 50/50 GRID DR TH/PiP RCPT VC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 2267261-8 2267261-8
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; Board Mount
Current Rating 0.5000 amps
Insulation Resistance 5000 Mohms
Dielectric Withstanding Voltage 0.3000 kilovolts
Contact Resistance 16000000000 milliohms
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103233-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102089-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102977-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 103311-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details