TE Connectivity Pwr Cord, Evc Plug-Free End, 7.62M, 32A; Voltage Rating Te Connectivity 2267220-4

Description
PWR CORD, EVC PLUG-FREE END, 7.62M, 32A; Voltage Rating:600VAC; Current Rating:32A; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector Type A:EV Type 1 Plug; Connector Type B:Free End; Jacket Color:Black RoHS Compliant: Yes
Description
PWR CORD, EVC PLUG-FREE END, 7.62M, 32A; Voltage Rating:600VAC; Current Rating:32A; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector Type A:EV Type 1 Plug; Connector Type B:Free End; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, Evc Plug-Free End, 7.62M, 32A; Voltage Rating Te Connectivity - 33AC5768 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Evc Plug-Free End, 7.62M, 32A; Voltage Rating Te Connectivity
33AC5768
Pwr Cord, Evc Plug-Free End, 7.62M, 32A; Voltage Rating Te Connectivity 33AC5768
PWR CORD, EVC PLUG-FREE END, 7.62M, 32A; Voltage Rating:600VAC; Current Rating:32A; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector Type A:EV Type 1 Plug; Connector Type B:Free End; Jacket Color:Black RoHS Compliant: Yes

PWR CORD, EVC PLUG-FREE END, 7.62M, 32A; Voltage Rating:600VAC; Current Rating:32A; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector Type A:EV Type 1 Plug; Connector Type B:Free End; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site
Evca, 16Mm Cable, 32A, Ul, Gray, 25Ft Amp - Te Connectivity - 41AJ6653 - Newark, An Avnet Company
Chicago, IL, United States
Evca, 16Mm Cable, 32A, Ul, Gray, 25Ft Amp - Te Connectivity
41AJ6653
Evca, 16Mm Cable, 32A, Ul, Gray, 25Ft Amp - Te Connectivity 41AJ6653
EVCA, 16MM CABLE, 32A, UL, GRAY, 25FT

EVCA, 16MM CABLE, 32A, UL, GRAY, 25FT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 33AC5768 41AJ6653
Product Name Pwr Cord, Evc Plug-Free End, 7.62M, 32A; Voltage Rating Te Connectivity Evca, 16Mm Cable, 32A, Ul, Gray, 25Ft Amp - Te Connectivity
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Assemblies - CKB.M12.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details