TE Connectivity Pwr Cord, Evc Plug-Free End, 6.1M, 32A; Voltage Rating Te Connectivity 2267220-3

Description
PWR CORD, EVC PLUG-FREE END, 6.1M, 32A; Voltage Rating:600VAC; Current Rating:32A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Connector Type A:EV Type 1 Plug; Connector Type B:Free End; Jacket Color:Black RoHS Compliant: Yes
Description
PWR CORD, EVC PLUG-FREE END, 6.1M, 32A; Voltage Rating:600VAC; Current Rating:32A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Connector Type A:EV Type 1 Plug; Connector Type B:Free End; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, Evc Plug-Free End, 6.1M, 32A; Voltage Rating Te Connectivity - 33AC5767 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Evc Plug-Free End, 6.1M, 32A; Voltage Rating Te Connectivity
33AC5767
Pwr Cord, Evc Plug-Free End, 6.1M, 32A; Voltage Rating Te Connectivity 33AC5767
PWR CORD, EVC PLUG-FREE END, 6.1M, 32A; Voltage Rating:600VAC; Current Rating:32A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Connector Type A:EV Type 1 Plug; Connector Type B:Free End; Jacket Color:Black RoHS Compliant: Yes

PWR CORD, EVC PLUG-FREE END, 6.1M, 32A; Voltage Rating:600VAC; Current Rating:32A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Connector Type A:EV Type 1 Plug; Connector Type B:Free End; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site
Evca, 16Mm Cable, 32A, Ul, Gray, 20Ft Amp - Te Connectivity - 41AJ6652 - Newark, An Avnet Company
Chicago, IL, United States
Evca, 16Mm Cable, 32A, Ul, Gray, 20Ft Amp - Te Connectivity
41AJ6652
Evca, 16Mm Cable, 32A, Ul, Gray, 20Ft Amp - Te Connectivity 41AJ6652
EVCA, 16MM CABLE, 32A, UL, GRAY, 20FT

EVCA, 16MM CABLE, 32A, UL, GRAY, 20FT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 33AC5767 41AJ6652
Product Name Pwr Cord, Evc Plug-Free End, 6.1M, 32A; Voltage Rating Te Connectivity Evca, 16Mm Cable, 32A, Ul, Gray, 20Ft Amp - Te Connectivity
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details