TE Connectivity Pwr Cord, Evc Plug-Free End, 3.05M, 32A; Voltage Rating Te Connectivity 2267220-1

Description
PWR CORD, EVC PLUG-FREE END, 3.05M, 32A; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; No. of Power Contacts:3 (L, N, PE); No. of Signal Contacts:2 (CP, PP); Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
PWR CORD, EVC PLUG-FREE END, 3.05M, 32A; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; No. of Power Contacts:3 (L, N, PE); No. of Signal Contacts:2 (CP, PP); Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, Evc Plug-Free End, 3.05M, 32A; Voltage Rating Te Connectivity - 33AC5765 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Evc Plug-Free End, 3.05M, 32A; Voltage Rating Te Connectivity
33AC5765
Pwr Cord, Evc Plug-Free End, 3.05M, 32A; Voltage Rating Te Connectivity 33AC5765
PWR CORD, EVC PLUG-FREE END, 3.05M, 32A; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; No. of Power Contacts:3 (L, N, PE); No. of Signal Contacts:2 (CP, PP); Jacket Color:Black RoHS Compliant: Yes

PWR CORD, EVC PLUG-FREE END, 3.05M, 32A; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; No. of Power Contacts:3 (L, N, PE); No. of Signal Contacts:2 (CP, PP); Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33AC5765
Product Name Pwr Cord, Evc Plug-Free End, 3.05M, 32A; Voltage Rating Te Connectivity
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details