EVCA, 16MM CABLE, 32A, UL, WHITE, 25FT
PWR CORD, EVC PLUG-FREE END, 7.62M, 32A; Voltage Rating:240V; Current Rating:32A; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector Type A:EV Type 1 Plug; Connector Type B:Free End; Jacket Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 41AJ6649 | 33AC5764 |
| Product Name | Evca, 16Mm Cable, 32A, Ul, White, 25Ft Amp - Te Connectivity | Pwr Cord, Evc Plug-Free End, 7.62M, 32A; Voltage Rating Te Connectivity |
| Voltage Rating | 240 volts |