TE Connectivity Push Button Switches 2267130-2

Description
Body Features Actuator Color : White Actuator Material : Thermoplastic Polyester Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Nylon 4/6 Seal Type : Internal Actuator O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : On [On] Snap Action : Without Support Bracket : Without Tactile : No Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 5.9 MM  [.232 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 20 Push Button Switch Voltage Rating (VDC) : 20 Housing Features Low Profile : Yes Process Sealed : Yes Mechanical Attachment Mounting Angle : Right Angle Push Button Switch Mounting Type : Surface Mount Other Comment : (On) indicates momentary position. Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Dust Proof : Yes Illuminated : No Push Button Switch Product Type : Switch Termination Features Termination Type : Printed Circuit Usage Conditions Temperature Rating : Standard
Request a Quote
Description
Body Features Actuator Color : White Actuator Material : Thermoplastic Polyester Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Nylon 4/6 Seal Type : Internal Actuator O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : On [On] Snap Action : Without Support Bracket : Without Tactile : No Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 5.9 MM  [.232 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 20 Push Button Switch Voltage Rating (VDC) : 20 Housing Features Low Profile : Yes Process Sealed : Yes Mechanical Attachment Mounting Angle : Right Angle Push Button Switch Mounting Type : Surface Mount Other Comment : (On) indicates momentary position. Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Dust Proof : Yes Illuminated : No Push Button Switch Product Type : Switch Termination Features Termination Type : Printed Circuit Usage Conditions Temperature Rating : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2267130-2 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
2267130-2
Push Button Switches 2267130-2
Body Features Actuator Color : White Actuator Material : Thermoplastic Polyester Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Nylon 4/6 Seal Type : Internal Actuator O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : On [On] Snap Action : Without Support Bracket : Without Tactile : No Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 5.9 MM  [.232 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 20 Push Button Switch Voltage Rating (VDC) : 20 Housing Features Low Profile : Yes Process Sealed : Yes Mechanical Attachment Mounting Angle : Right Angle Push Button Switch Mounting Type : Surface Mount Other Comment : (On) indicates momentary position. Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Dust Proof : Yes Illuminated : No Push Button Switch Product Type : Switch Termination Features Termination Type : Printed Circuit Usage Conditions Temperature Rating : Standard

Body Features


  • Actuator Color : White
  • Actuator Material : Thermoplastic Polyester
  • Actuator Profile : Extended
  • Bushing Style : Unthreaded
  • Case Material : Nylon 4/6
  • Seal Type : Internal Actuator O-Ring

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • ESD Grounding Terminal : Without
  • Ganged : No
  • Number of Actuators : Single
  • Operating Function : On [On]
  • Snap Action : Without
  • Support Bracket : Without
  • Tactile : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Push Button Switch Contact Current Rating (AMP) : .4
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 5.9 MM  [.232 INCH ]

Electrical Characteristics


  • Push Button Switch Voltage Rating (VAC) : 20
  • Push Button Switch Voltage Rating (VDC) : 20

Housing Features


  • Low Profile : Yes
  • Process Sealed : Yes

Mechanical Attachment


  • Mounting Angle : Right Angle
  • Push Button Switch Mounting Type : Surface Mount

Other


  • Comment : (On) indicates momentary position.

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Round
  • Dust Proof : Yes
  • Illuminated : No
  • Push Button Switch Product Type : Switch

Termination Features


  • Termination Type : Printed Circuit

Usage Conditions


  • Temperature Rating : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 2267130-2
Product Name Push Button Switches
Actuator Specifications Extended
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Printed Circuit
Features DustProof; Available in Tape and Reel Packaging
Max Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364701-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1-2364573-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Push Button Switches - 1-2316542-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO
View Details