TE Connectivity Push Button Switches 2267130-1

Description
Body Features Actuator Color : White Actuator Material : Thermoplastic Polyester Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Nylon 4/6 Seal Type : Internal Actuator O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : On [On] Snap Action : Without Support Bracket : Without Tactile : No Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 5.9 MM  [.232 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 20 Push Button Switch Voltage Rating (VDC) : 20 Housing Features Low Profile : Yes Process Sealed : Yes Mechanical Attachment Mounting Angle : Right Angle Push Button Switch Mounting Type : Surface Mount Other Comment : (On) indicates momentary position. Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Dust Proof : Yes Illuminated : No Push Button Switch Product Type : Switch Termination Features Termination Type : Printed Circuit Usage Conditions Temperature Rating : Standard
Request a Quote
Description
Body Features Actuator Color : White Actuator Material : Thermoplastic Polyester Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Nylon 4/6 Seal Type : Internal Actuator O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : On [On] Snap Action : Without Support Bracket : Without Tactile : No Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 5.9 MM  [.232 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 20 Push Button Switch Voltage Rating (VDC) : 20 Housing Features Low Profile : Yes Process Sealed : Yes Mechanical Attachment Mounting Angle : Right Angle Push Button Switch Mounting Type : Surface Mount Other Comment : (On) indicates momentary position. Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Dust Proof : Yes Illuminated : No Push Button Switch Product Type : Switch Termination Features Termination Type : Printed Circuit Usage Conditions Temperature Rating : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2267130-1 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
2267130-1
Push Button Switches 2267130-1
Body Features Actuator Color : White Actuator Material : Thermoplastic Polyester Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Nylon 4/6 Seal Type : Internal Actuator O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : On [On] Snap Action : Without Support Bracket : Without Tactile : No Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 5.9 MM  [.232 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 20 Push Button Switch Voltage Rating (VDC) : 20 Housing Features Low Profile : Yes Process Sealed : Yes Mechanical Attachment Mounting Angle : Right Angle Push Button Switch Mounting Type : Surface Mount Other Comment : (On) indicates momentary position. Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Dust Proof : Yes Illuminated : No Push Button Switch Product Type : Switch Termination Features Termination Type : Printed Circuit Usage Conditions Temperature Rating : Standard

Body Features


  • Actuator Color : White
  • Actuator Material : Thermoplastic Polyester
  • Actuator Profile : Extended
  • Bushing Style : Unthreaded
  • Case Material : Nylon 4/6
  • Seal Type : Internal Actuator O-Ring

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • ESD Grounding Terminal : Without
  • Ganged : No
  • Number of Actuators : Single
  • Operating Function : On [On]
  • Snap Action : Without
  • Support Bracket : Without
  • Tactile : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Push Button Switch Contact Current Rating (AMP) : .4
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 5.9 MM  [.232 INCH ]

Electrical Characteristics


  • Push Button Switch Voltage Rating (VAC) : 20
  • Push Button Switch Voltage Rating (VDC) : 20

Housing Features


  • Low Profile : Yes
  • Process Sealed : Yes

Mechanical Attachment


  • Mounting Angle : Right Angle
  • Push Button Switch Mounting Type : Surface Mount

Other


  • Comment : (On) indicates momentary position.

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Round
  • Dust Proof : Yes
  • Illuminated : No
  • Push Button Switch Product Type : Switch

Termination Features


  • Termination Type : Printed Circuit

Usage Conditions


  • Temperature Rating : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 2267130-1
Product Name Push Button Switches
Actuator Specifications Extended
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Printed Circuit
Features DustProof; Available in Tape and Reel Packaging
Max Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1437573-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2492673-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Push Button Switches - 1-2213765-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2213767-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details