TE Connectivity Push Button Switches 2267076-2

Description
Body Features Actuator Color : Black Actuator Material : Thermoplastic Polyester Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 UNS-2A Case Material : Diallyl Phthalate (DAP) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : Off [On] Snap Action : Without Support Bracket : Without Tactile : No Contact Features Push Button Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 3.94 MM  [.155 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 20 Push Button Switch Voltage Rating (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Mounting Angle : Right Angle Push Button Switch Mounting Type : Through Hole Screw & Hole Thread Size : 1/4-40 Other Comment : (On) indicates momentary position. Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Termination Features Termination Type : Printed Circuit Usage Conditions Temperature Rating : Standard
Request a Quote
Description
Body Features Actuator Color : Black Actuator Material : Thermoplastic Polyester Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 UNS-2A Case Material : Diallyl Phthalate (DAP) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : Off [On] Snap Action : Without Support Bracket : Without Tactile : No Contact Features Push Button Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 3.94 MM  [.155 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 20 Push Button Switch Voltage Rating (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Mounting Angle : Right Angle Push Button Switch Mounting Type : Through Hole Screw & Hole Thread Size : 1/4-40 Other Comment : (On) indicates momentary position. Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Termination Features Termination Type : Printed Circuit Usage Conditions Temperature Rating : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2267076-2 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
2267076-2
Push Button Switches 2267076-2
Body Features Actuator Color : Black Actuator Material : Thermoplastic Polyester Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 UNS-2A Case Material : Diallyl Phthalate (DAP) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : Off [On] Snap Action : Without Support Bracket : Without Tactile : No Contact Features Push Button Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 3.94 MM  [.155 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 20 Push Button Switch Voltage Rating (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Mounting Angle : Right Angle Push Button Switch Mounting Type : Through Hole Screw & Hole Thread Size : 1/4-40 Other Comment : (On) indicates momentary position. Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Termination Features Termination Type : Printed Circuit Usage Conditions Temperature Rating : Standard

Body Features


  • Actuator Color : Black
  • Actuator Material : Thermoplastic Polyester
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : 1/4-40 UNS-2A
  • Case Material : Diallyl Phthalate (DAP)

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : No
  • Number of Actuators : Single
  • Operating Function : Off [On]
  • Snap Action : Without
  • Support Bracket : Without
  • Tactile : No

Contact Features


  • Push Button Switch Contact Current Rating (AMP) : .4
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 3.94 MM  [.155 INCH ]

Electrical Characteristics


  • Push Button Switch Voltage Rating (VAC) : 20
  • Push Button Switch Voltage Rating (VDC) : 20

Housing Features


  • Low Profile : No
  • Process Sealed : No

Mechanical Attachment


  • Mounting Angle : Right Angle
  • Push Button Switch Mounting Type : Through Hole
  • Screw & Hole Thread Size : 1/4-40

Other


  • Comment : (On) indicates momentary position.

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Round
  • Dust Proof : No
  • Illuminated : No
  • Push Button Switch Product Type : Switch

Termination Features


  • Termination Type : Printed Circuit

Usage Conditions


  • Temperature Rating : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 2267076-2
Product Name Push Button Switches
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Printed Circuit
Max Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 450-1817-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
2 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
Push Button Switches - 1-2381880-8 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Push Button Switches - 1-2364572-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details