TE Connectivity Applicators 2266940-1

Description
Dimensions Insulation Diameter Range : 1.8 - 2.9 MM  [.071 - .114 INCH ] Wire Crimp Width : 2.29 MM  [.09 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote
Description
Dimensions Insulation Diameter Range : 1.8 - 2.9 MM  [.071 - .114 INCH ] Wire Crimp Width : 2.29 MM  [.09 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2266940-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2266940-1
Applicators 2266940-1
Dimensions Insulation Diameter Range : 1.8 - 2.9 MM  [.071 - .114 INCH ] Wire Crimp Width : 2.29 MM  [.09 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F

Dimensions


  • Insulation Diameter Range : 1.8 - 2.9 MM  [.071 - .114 INCH ]
  • Wire Crimp Width : 2.29 MM  [.09 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Termination Features


  • Wire Crimp Form : F
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2266940-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1707988-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1338125-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1729698-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803125-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details