TE Connectivity Applicators 2266899-2

Description
Dimensions Insulation Diameter Range : 1.6 - 3. MM  [.063 - .118 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote
Description
Dimensions Insulation Diameter Range : 1.6 - 3. MM  [.063 - .118 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2266899-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2266899-2
Applicators 2266899-2
Dimensions Insulation Diameter Range : 1.6 - 3. MM  [.063 - .118 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Dimensions


  • Insulation Diameter Range : 1.6 - 3. MM  [.063 - .118 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2266899-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Wire Cutters - A121441-ND - DigiKey
Specs
Tool Type Cutters / Scissors; Side (Diagonal)
Form Factor Handheld
View Details
Tools - 1-1762325-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803326-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details