Contact Features Crimp Type : F-Crimp
Dimensions Insulation Crimp Width : 5.08 MM [.2 INCH ] Insulation Diameter Range : 3.45 - 4.7 MM [.136 - .185 INCH ] Wire Crimp Width : 3.6 MM [.142 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Termination Features Insulation Crimp Form : F
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Crimp Type : F-Crimp
Dimensions Insulation Crimp Width : 5.08 MM [.2 INCH ] Insulation Diameter Range : 3.45 - 4.7 MM [.136 - .185 INCH ] Wire Crimp Width : 3.6 MM [.142 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Termination Features Insulation Crimp Form : F
Contact Features Crimp Type : F-Crimp
Dimensions Insulation Crimp Width : 5.08 MM [.2 INCH ] Insulation Diameter Range : 3.45 - 4.7 MM [.136 - .185 INCH ] Wire Crimp Width : 3.6 MM [.142 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Termination Features Insulation Crimp Form : F
Contact Features
Crimp Type : F-Crimp
Dimensions
Insulation Crimp Width : 5.08 MM [.2 INCH ]
Insulation Diameter Range : 3.45 - 4.7 MM [.136 - .185 INCH ]
Wire Crimp Width : 3.6 MM [.142 INCH ]
Other
Alignment Aids : Alignment Gauge, Camera
Application Interface : Male Adapter Post - Atlantic Style
Applicator & Product Style : OCEAN
Applicator Feed Type : Mechanical
Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator