Contact Features Crimp Type : F-Crimp
Dimensions Insulation Crimp Width : 1.17 MM [.043 INCH ] Insulation Diameter Range : .8 - 1.2 MM [.031 - .047 INCH ] Wire Crimp Width : 1.95 MM [.037 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Termination Features Insulation Crimp Form : F
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Crimp Type : F-Crimp
Dimensions Insulation Crimp Width : 1.17 MM [.043 INCH ] Insulation Diameter Range : .8 - 1.2 MM [.031 - .047 INCH ] Wire Crimp Width : 1.95 MM [.037 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Termination Features Insulation Crimp Form : F
Contact Features Crimp Type : F-Crimp
Dimensions Insulation Crimp Width : 1.17 MM [.043 INCH ] Insulation Diameter Range : .8 - 1.2 MM [.031 - .047 INCH ] Wire Crimp Width : 1.95 MM [.037 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Termination Features Insulation Crimp Form : F
Contact Features
Crimp Type : F-Crimp
Dimensions
Insulation Crimp Width : 1.17 MM [.043 INCH ]
Insulation Diameter Range : .8 - 1.2 MM [.031 - .047 INCH ]
Wire Crimp Width : 1.95 MM [.037 INCH ]
Other
Alignment Aids : Camera, Alignment Gauge
Application Interface : Male Adapter Post - Atlantic Style
Applicator & Product Style : OCEAN
Applicator Feed Type : Mechanical
Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator