TE Connectivity Applicators 2266753-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.11 - 2.69 MM  [.083 - .106 INCH ] Wire Crimp Width : 2.26 MM  [.089 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.11 - 2.69 MM  [.083 - .106 INCH ] Wire Crimp Width : 2.26 MM  [.089 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2266753-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2266753-2
Applicators 2266753-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.11 - 2.69 MM  [.083 - .106 INCH ] Wire Crimp Width : 2.26 MM  [.089 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 2.11 - 2.69 MM  [.083 - .106 INCH ]
  • Wire Crimp Width : 2.26 MM  [.089 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Buy Now Datasheet
Crimpers, Applicators, Presses - 2266753-2-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2266753-2-ND
Crimpers, Applicators, Presses 2266753-2-ND
Tool

Tool

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2266753-2 2266753-2-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633723-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633471-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633079-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details