Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PAINT BRUSHES AND APPLICATORS
TE CONNECTIVITY
2266625-1 -- TOOLS
TE Connectivity
Tools
2266625-1
Description
OCEAN_2.0_Applicator -S-077F094F
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
OCEAN_2.0_Applicator -S-077F094F
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
2266625-1
Tools
2266625-1
OCEAN_2.0_Applicator -S-077F094F
OCEAN_2.0_Applicator
-S-077F094F
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Paint Brushes and Applicators
Product Number
2266625-1
Product Name
Tools
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
RS Components, Ltd.
Paint Brushes
2878122
Specs
Type / Shape
Paint / Coating Brush
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic Bristle
View Details
S & G Tool Aid Corp.
2" All Purpose Economy Paint Brush
17330
View Details
Maryland Brush Company, Inc.
Pro 100, 9 Inch Roller Cover, 1 Inch Nap
20019
Specs
Type / Shape
Cylinder / Roller Brush; Paint / Coating Brush
Brush Filament / Fill Material
Natural Bristle / Hair
Length
9 inch (229 mm)
View Details
Tanis Incorporated
Paint Brushes - Flat Sash Paint Brush
00102
Specs
Type / Shape
Paint / Coating Brush; Utility Brushes - Paint Brushes - Flat Sash Paint Brush
Brush Filament / Fill Material
Natural Bristle / Hair; Pure Bristle
Length
11 inch (279 mm)
View Details