Contact Features Crimp Type : F-Crimp
Dimensions Insulation Diameter Range : 4.04 - 4.69 MM [.159 - .185 INCH ] Wire Crimp Width : 3.94 MM [.155 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Crimp Type : F-Crimp
Dimensions Insulation Diameter Range : 4.04 - 4.69 MM [.159 - .185 INCH ] Wire Crimp Width : 3.94 MM [.155 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Contact Features Crimp Type : F-Crimp
Dimensions Insulation Diameter Range : 4.04 - 4.69 MM [.159 - .185 INCH ] Wire Crimp Width : 3.94 MM [.155 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Contact Features
Crimp Type : F-Crimp
Dimensions
Insulation Diameter Range : 4.04 - 4.69 MM [.159 - .185 INCH ]
Wire Crimp Width : 3.94 MM [.155 INCH ]
Other
Alignment Aids : Alignment Gauge, Camera
Application Interface : Male Adapter Post - Atlantic Style
Applicator & Product Style : OCEAN
Applicator Feed Type : Pneumatic
Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator