TE Connectivity Applicators 2266444-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.21 - 3. MM  [.087 - .118 INCH ] Wire Crimp Width : 2.54 MM  [.1 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.21 - 3. MM  [.087 - .118 INCH ] Wire Crimp Width : 2.54 MM  [.1 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2266444-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2266444-1
Applicators 2266444-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.21 - 3. MM  [.087 - .118 INCH ] Wire Crimp Width : 2.54 MM  [.1 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 2.21 - 3. MM  [.087 - .118 INCH ]
  • Wire Crimp Width : 2.54 MM  [.1 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Capability Study, Crimped Samples, Cross Section - Photograph
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-2266444-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2266444-1-ND
Crimpers, Applicators, Presses 2132-2266444-1-ND
OC-AT-S-FM-100F-001- 0133

OC-AT-S-FM-100F-001-0133

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2266444-1 2132-2266444-1-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 2132-0434-205-0800-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts, Size 4
View Details
Tools - 1-1729698-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803454-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
TE Connectivity
Specs
Tool Type Crimper
View Details