TE Connectivity Applicators 2266422-2

Description
Dimensions Insulation Crimp Width : 1.07 MM  [.042 INCH ] Insulation Diameter Range : .94 - 1.19 MM  [.037 - .047 INCH ] Wire Crimp Width : .99 MM  [.039 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O Wire Crimp Form : F
Request a Quote Datasheet
Description
Dimensions Insulation Crimp Width : 1.07 MM  [.042 INCH ] Insulation Diameter Range : .94 - 1.19 MM  [.037 - .047 INCH ] Wire Crimp Width : .99 MM  [.039 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O Wire Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2266422-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2266422-2
Applicators 2266422-2
Dimensions Insulation Crimp Width : 1.07 MM  [.042 INCH ] Insulation Diameter Range : .94 - 1.19 MM  [.037 - .047 INCH ] Wire Crimp Width : .99 MM  [.039 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O Wire Crimp Form : F

Dimensions


  • Insulation Crimp Width : 1.07 MM  [.042 INCH ]
  • Insulation Diameter Range : .94 - 1.19 MM  [.037 - .047 INCH ]
  • Wire Crimp Width : .99 MM  [.039 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Capability Study, Crimped Samples, Cross Section - Photograph
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Termination Features


  • Insulation Crimp Form : O
  • Wire Crimp Form : F
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2266422-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803365-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803224-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1-1105850-8 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
2 suppliers
Hand Crimping Tools - 1-1105852-8 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details