Dimensions Insulation Diameter Range : 2.92 MM [.115 INCH ] Wire Crimp Width : 2.54 MM [.1 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger), 30 mm (1.12") Stroke Terminator
Termination Features Wire Crimp Form : F
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Insulation Diameter Range : 2.92 MM [.115 INCH ] Wire Crimp Width : 2.54 MM [.1 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger), 30 mm (1.12") Stroke Terminator
Termination Features Wire Crimp Form : F
Dimensions Insulation Diameter Range : 2.92 MM [.115 INCH ] Wire Crimp Width : 2.54 MM [.1 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger), 30 mm (1.12") Stroke Terminator
Termination Features Wire Crimp Form : F
Dimensions
Insulation Diameter Range : 2.92 MM [.115 INCH ]
Wire Crimp Width : 2.54 MM [.1 INCH ]
Other
Alignment Aids : Alignment Gauge, Camera
Application Interface : Male Adapter Post - Atlantic Style
Applicator & Product Style : OCEAN
Applicator Feed Type : Pneumatic
Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
Terminator Type : 40 mm (1.62") Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger), 30 mm (1.12") Stroke Terminator