TE Connectivity Applicators 2266324-1

Description
Dimensions Insulation Diameter Range : .85 - 1.43 MM  [.033 - .056 INCH ] Wire Crimp Width : 1.4 MM  [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : Stripper Crimper Seal (Komax or Schleuniger), 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote Datasheet
Description
Dimensions Insulation Diameter Range : .85 - 1.43 MM  [.033 - .056 INCH ] Wire Crimp Width : 1.4 MM  [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : Stripper Crimper Seal (Komax or Schleuniger), 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2266324-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2266324-1
Applicators 2266324-1
Dimensions Insulation Diameter Range : .85 - 1.43 MM  [.033 - .056 INCH ] Wire Crimp Width : 1.4 MM  [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : Stripper Crimper Seal (Komax or Schleuniger), 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F

Dimensions


  • Insulation Diameter Range : .85 - 1.43 MM  [.033 - .056 INCH ]
  • Wire Crimp Width : 1.4 MM  [.055 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
  • Terminator Type : Stripper Crimper Seal (Komax or Schleuniger), 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Termination Features


  • Wire Crimp Form : F
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2266324-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803179-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803193-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633989-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803246-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details