TE Connectivity Applicators 2266279-1

Description
Dimensions Insulation Diameter Range : .51 - .89 MM  [.02 - .035 INCH ] Wire Crimp Width : .64 MM  [.025 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger) Termination Features Wire Crimp Form : F
Request a Quote Datasheet
Description
Dimensions Insulation Diameter Range : .51 - .89 MM  [.02 - .035 INCH ] Wire Crimp Width : .64 MM  [.025 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger) Termination Features Wire Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2266279-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2266279-1
Applicators 2266279-1
Dimensions Insulation Diameter Range : .51 - .89 MM  [.02 - .035 INCH ] Wire Crimp Width : .64 MM  [.025 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger) Termination Features Wire Crimp Form : F

Dimensions


  • Insulation Diameter Range : .51 - .89 MM  [.02 - .035 INCH ]
  • Wire Crimp Width : .64 MM  [.025 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger)

Termination Features


  • Wire Crimp Form : F
Buy Now Datasheet
Crimpers, Applicators, Presses - 2266279-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2266279-1-ND
Crimpers, Applicators, Presses 2266279-1-ND
Tool

Tool

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2266279-1 2266279-1-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1338223-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803224-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803179-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1-1105870-8 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details