TE Connectivity Applicators 2266127-1

Description
Contact Features Contact Size : Size 12 Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 4.65 - 5.18 MM  [.183 - .204 INCH ] Wire Crimp Width : 3.28 MM  [.129 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Contact Size : Size 12 Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 4.65 - 5.18 MM  [.183 - .204 INCH ] Wire Crimp Width : 3.28 MM  [.129 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2266127-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2266127-1
Applicators 2266127-1
Contact Features Contact Size : Size 12 Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 4.65 - 5.18 MM  [.183 - .204 INCH ] Wire Crimp Width : 3.28 MM  [.129 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Contact Features


  • Contact Size : Size 12
  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 4.65 - 5.18 MM  [.183 - .204 INCH ]
  • Wire Crimp Width : 3.28 MM  [.129 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Crimped Samples, Capability Study, Cross Section - Photograph
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Buy Now Datasheet
Crimpers, Applicators, Presses - 2266127-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2266127-1-ND
Crimpers, Applicators, Presses 2266127-1-ND
Tool

Tool

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2266127-1 2266127-1-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion & Extraction Tools - 1-1579007-2 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers
Tools - 1-1803143-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803248-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1424909-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details