TE Connectivity
Applicators
2266119-1
Description
Contact Features Contact Size : Size 20 Crimp Type : F-Crimp
Dimensions Insulation Diameter Range : 1.6 - 2.16 MM [.063 - .085 INCH ] Wire Crimp Width : 1.75 MM [.069 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Size : Size 20 Crimp Type : F-Crimp
Dimensions Insulation Diameter Range : 1.6 - 2.16 MM [.063 - .085 INCH ] Wire Crimp Width : 1.75 MM [.069 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Size : Size 20 Crimp Type : F-Crimp
Dimensions Insulation Diameter Range : 1.6 - 2.16 MM [.063 - .085 INCH ] Wire Crimp Width : 1.75 MM [.069 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Contact Features
- Contact Size : Size 20
- Crimp Type : F-Crimp
Dimensions
- Insulation Diameter Range : 1.6 - 2.16 MM [.063 - .085 INCH ]
- Wire Crimp Width : 1.75 MM [.069 INCH ]
Other
- Alignment Aids : Camera, Alignment Gauge
- Application Interface : Male Adapter Post - Atlantic Style
- Applicator & Product Style : OCEAN
- Applicator Feed Type : Mechanical
- Service Options : Cross Section - Photograph, Capability Study, Crimped Samples
- Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
Wire, Cable, and Connector Tools |
|
Product Number
|
2266119-1 |
2266119-1-ND |
|
Product Name
|
Applicators |
Crimpers, Applicators, Presses |
|
Tool Type
|
Crimper
|
Crimper
|
Unlock Full Specs
to access all available technical data
Similar Products
Application / Connector Type
General Application
Technology
Hand Tools
View Details