TE Connectivity Applicators 2266118-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.91 - 2.29 MM  [.075 - .09 INCH ] Wire Crimp Width : 1.75 MM  [.069 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.91 - 2.29 MM  [.075 - .09 INCH ] Wire Crimp Width : 1.75 MM  [.069 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2266118-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2266118-2
Applicators 2266118-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.91 - 2.29 MM  [.075 - .09 INCH ] Wire Crimp Width : 1.75 MM  [.069 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 1.91 - 2.29 MM  [.075 - .09 INCH ]
  • Wire Crimp Width : 1.75 MM  [.069 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Crimped Samples, Capability Study, Cross Section - Photograph
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Buy Now Datasheet
Crimpers, Applicators, Presses - 2266118-2-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2266118-2-ND
Crimpers, Applicators, Presses 2266118-2-ND
Tool

Tool

Buy Now Datasheet
Crimpers - 2266118-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Crimpers
2266118-2
Crimpers 2266118-2
Crimpers OC-AT-S-FA-069F 080O-001-0712

Crimpers OC-AT-S-FA-069F 080O-001-0712

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2266118-2 2266118-2-ND 2266118-2
Product Name Applicators Crimpers, Applicators, Presses Crimpers
Tool Type Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1707830-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803108-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details