TE Connectivity Applicators 2266112-1

Description
Contact Features Contact Size : Size 16 Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3.15 - 3.56 MM  [.124 - .14 INCH ] Wire Crimp Width : 2.62 MM  [.103 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Contact Size : Size 16 Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3.15 - 3.56 MM  [.124 - .14 INCH ] Wire Crimp Width : 2.62 MM  [.103 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2266112-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2266112-1
Applicators 2266112-1
Contact Features Contact Size : Size 16 Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3.15 - 3.56 MM  [.124 - .14 INCH ] Wire Crimp Width : 2.62 MM  [.103 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Contact Features


  • Contact Size : Size 16
  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 3.15 - 3.56 MM  [.124 - .14 INCH ]
  • Wire Crimp Width : 2.62 MM  [.103 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Buy Now Datasheet
Crimpers, Applicators, Presses - 2266112-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2266112-1-ND
Crimpers, Applicators, Presses 2266112-1-ND
Tool

Tool

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2266112-1 2266112-1-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633730-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633893-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803194-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion, Extraction - 1734-1109-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Contacts, 16-20 AWG
View Details