TE Connectivity
Applicators
2266015-2
Description
Dimensions Insulation Diameter Range : 1.7 - 2. MM [.067 - .079 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Insulation Diameter Range : 1.7 - 2. MM [.067 - .079 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Insulation Diameter Range : 1.7 - 2. MM [.067 - .079 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Dimensions
- Insulation Diameter Range : 1.7 - 2. MM [.067 - .079 INCH ]
Other
- Alignment Aids : Camera, Alignment Gauge
- Application Interface : Male Adapter Post - Atlantic Style
- Applicator & Product Style : OCEAN
- Applicator Feed Type : Pneumatic
- Service Options : Capability Study, Crimped Samples, Cross Section - Photograph
- Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
Wire, Cable, and Connector Tools |
|
Product Number
|
2266015-2 |
2266015-2-ND |
|
Product Name
|
Applicators |
Crimpers, Applicators, Presses |
|
Tool Type
|
Crimper
|
Crimper
|
Unlock Full Specs
to access all available technical data
Similar Products
Tool Type
Crimper
Application / Connector Type
General Application
Technology
Hand Tools
View Details