TE Connectivity Coax Contacts 226537-2

Description
Body Features Body Angle : Straight Outer Shell Material : Brass Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Thickness (MICIN) : 30 Contact Mating Retention : Without Contact Type : Pin RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Other Comment : A ferrule is required for each pin and socket. Dielectric Material : TPX Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 196, RG 196DB, RG 178A, RG 178B, RG 196A, RG 178 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Connector Type : Coaxial Contacts Product Type : Contact Sealable : No
Request a Quote
Description
Body Features Body Angle : Straight Outer Shell Material : Brass Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Thickness (MICIN) : 30 Contact Mating Retention : Without Contact Type : Pin RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Other Comment : A ferrule is required for each pin and socket. Dielectric Material : TPX Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 196, RG 196DB, RG 178A, RG 178B, RG 196A, RG 178 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Connector Type : Coaxial Contacts Product Type : Contact Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Contacts - 226537-2 - TE Connectivity
Berwyn, PA, United States
Coax Contacts
226537-2
Coax Contacts 226537-2
Body Features Body Angle : Straight Outer Shell Material : Brass Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Thickness (MICIN) : 30 Contact Mating Retention : Without Contact Type : Pin RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Other Comment : A ferrule is required for each pin and socket. Dielectric Material : TPX Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 196, RG 196DB, RG 178A, RG 178B, RG 196A, RG 178 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Connector Type : Coaxial Contacts Product Type : Contact Sealable : No

Body Features


  • Body Angle : Straight
  • Outer Shell Material : Brass

Configuration Features


  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Mating Retention : Without
  • Contact Type : Pin
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance Options : Non-Matched

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Comment : A ferrule is required for each pin and socket.
  • Dielectric Material : TPX

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 196, RG 196DB, RG 178A, RG 178B, RG 196A, RG 178
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Connector Type : Coaxial Contacts
  • Product Type : Contact
  • Sealable : No
Buy Now
General Terminal - 226537-2 - Richardson RFPD
Downers Grove, IL, United States
General Terminal
226537-2
General Terminal 226537-2
Multiple Coaxial Contacts (COAXICON)

Multiple Coaxial Contacts (COAXICON)

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Wire Terminals Wire Terminals
Product Number 226537-2 226537-2
Product Name Coax Contacts General Terminal
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-1 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
3 suppliers
Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Wire End Caps - 034913-000 - TE Connectivity
Specs
Features RoHS
View Details
Power Contacts - 1-163081-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details