Body Features Body Material : Brass Body Plating Material : Tin
Contact Features Contact Current Rating (Max) (AMP) : 1 Crimp Type : Braid & Center Conductor Termination RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin-Lead
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 80 DEGC [-67 - 176 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Body Material : Brass Body Plating Material : Tin
Contact Features Contact Current Rating (Max) (AMP) : 1 Crimp Type : Braid & Center Conductor Termination RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin-Lead
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 80 DEGC [-67 - 176 DEGF ]
Body Features Body Material : Brass Body Plating Material : Tin
Contact Features Contact Current Rating (Max) (AMP) : 1 Crimp Type : Braid & Center Conductor Termination RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin-Lead
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 80 DEGC [-67 - 176 DEGF ]
Body Features
Body Material : Brass
Body Plating Material : Tin
Contact Features
Contact Current Rating (Max) (AMP) : 1
Crimp Type : Braid & Center Conductor Termination
RF Connector Center Contact Material : Brass
RF Connector Center Contact Plating Material : Tin-Lead
Operation/Application
Circuit Application : Signal
Packaging Features
Packaging Method : Strip
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -55 - 80 DEGC [-67 - 176 DEGF ]