TE Connectivity General Terminal 226176-4

Description
BRAID-PIC, RF Connectors
Request a Quote Datasheet
Description
BRAID-PIC, RF Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Terminal - 226176-4 - Richardson RFPD
Downers Grove, IL, United States
General Terminal
226176-4
General Terminal 226176-4
BRAID-PIC, RF Connectors

BRAID-PIC, RF Connectors

Supplier's Site
Pcb Ground Terminal, Coaxial, Rg179/187/188/316, Crimp; Stud Size Imperial Amp Te Connectivity - 92F8394 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Ground Terminal, Coaxial, Rg179/187/188/316, Crimp; Stud Size Imperial Amp Te Connectivity
92F8394
Pcb Ground Terminal, Coaxial, Rg179/187/188/316, Crimp; Stud Size Imperial Amp Te Connectivity 92F8394
PCB GROUND TERMINAL, COAXIAL, RG179/187/188/316, CRIMP; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Brass; Product Range:AMP BRAID-PIC; Insulator Material:Uninsulated ; Terminal Type:Crimp Grounding Cable ConnectorRoHS Compliant: No

PCB GROUND TERMINAL, COAXIAL, RG179/187/188/316, CRIMP; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Brass; Product Range:AMP BRAID-PIC; Insulator Material:Uninsulated; Terminal Type:Crimp Grounding Cable ConnectorRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 226176-4 92F8394
Product Name General Terminal Pcb Ground Terminal, Coaxial, Rg179/187/188/316, Crimp; Stud Size Imperial Amp Te Connectivity
Terminal Type Wire Connector Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-9 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Dual Wire Ferrules - 2796.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details