TE Connectivity Automotive Headers 2260321-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 130 Number of Rows : 5 Number of Sections : 2 Number of Signal Positions : 86 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Pre-Tin Contact Type : Tab Mating Tab Thickness : .64 MM , .4 MM  [.015 INCH , .025 INCH ] Mating Tab Width : .5 MM , 1 MM  [.019 INCH , .039 INCH ] Dimensions Connector Length : 34.6 MM  [1.36 INCH ] Connector Width : 115.9 MM  [4.56 INCH ] PCB Thickness (Recommended) : 1.2 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 3 MM , 2.4 MM  [.094 INCH , .118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 130 Number of Rows : 5 Number of Sections : 2 Number of Signal Positions : 86 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Pre-Tin Contact Type : Tab Mating Tab Thickness : .64 MM , .4 MM  [.015 INCH , .025 INCH ] Mating Tab Width : .5 MM , 1 MM  [.019 INCH , .039 INCH ] Dimensions Connector Length : 34.6 MM  [1.36 INCH ] Connector Width : 115.9 MM  [4.56 INCH ] PCB Thickness (Recommended) : 1.2 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 3 MM , 2.4 MM  [.094 INCH , .118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2260321-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2260321-1
Automotive Headers 2260321-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 130 Number of Rows : 5 Number of Sections : 2 Number of Signal Positions : 86 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Pre-Tin Contact Type : Tab Mating Tab Thickness : .64 MM , .4 MM  [.015 INCH , .025 INCH ] Mating Tab Width : .5 MM , 1 MM  [.019 INCH , .039 INCH ] Dimensions Connector Length : 34.6 MM  [1.36 INCH ] Connector Width : 115.9 MM  [4.56 INCH ] PCB Thickness (Recommended) : 1.2 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 3 MM , 2.4 MM  [.094 INCH , .118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 130
  • Number of Rows : 5
  • Number of Sections : 2
  • Number of Signal Positions : 86
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Pre-Tin
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM , .4 MM  [.015 INCH , .025 INCH ]
  • Mating Tab Width : .5 MM , 1 MM  [.019 INCH , .039 INCH ]

Dimensions


  • Connector Length : 34.6 MM  [1.36 INCH ]
  • Connector Width : 115.9 MM  [4.56 INCH ]
  • PCB Thickness (Recommended) : 1.2 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 3 MM , 2.4 MM  [.094 INCH , .118 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 16

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2260321-1
Product Name Automotive Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Headers, Male Pins - A26769-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Data Connectivity Housings - 1-1394916-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers