TE Connectivity Automotive Headers 2260316-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 248 Number of Rows : 6 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au), Tin (Sn) Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.02 INCH , .03 INCH ] Mating Tab Width : 2.8 MM , 1 MM , .5 MM  [.059 INCH , .039 INCH , .18 INCH ] Housing Features Centerline (Pitch) : 5.7 MM , 2.4 MM , 3 MM  [.11 INCH , .09 INCH , .22 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 248 Number of Rows : 6 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au), Tin (Sn) Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.02 INCH , .03 INCH ] Mating Tab Width : 2.8 MM , 1 MM , .5 MM  [.059 INCH , .039 INCH , .18 INCH ] Housing Features Centerline (Pitch) : 5.7 MM , 2.4 MM , 3 MM  [.11 INCH , .09 INCH , .22 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2260316-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2260316-2
Automotive Headers 2260316-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 248 Number of Rows : 6 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au), Tin (Sn) Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.02 INCH , .03 INCH ] Mating Tab Width : 2.8 MM , 1 MM , .5 MM  [.059 INCH , .039 INCH , .18 INCH ] Housing Features Centerline (Pitch) : 5.7 MM , 2.4 MM , 3 MM  [.11 INCH , .09 INCH , .22 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 248
  • Number of Rows : 6
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Gold (Au), Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .6 MM , .8 MM  [.02 INCH , .03 INCH ]
  • Mating Tab Width : 2.8 MM , 1 MM , .5 MM  [.059 INCH , .039 INCH , .18 INCH ]

Housing Features


  • Centerline (Pitch) : 5.7 MM , 2.4 MM , 3 MM  [.11 INCH , .09 INCH , .22 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2260316-2
Product Name Automotive Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products