Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Solid, Stranded Primary Product Material : Aluminum
Configuration Features Number of Bolts : 1 Visual Inspection : Yes
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95 Compatible Conductor Range (AWGKC) : 4 - 4/0 Palm Hole Diameter : 13
Electrical Characteristics Voltage Class (KV) : ≤ 84
Operation/Applicatio
n Mechanical Connector Product Type : Shear Bolt Terminal Lug
Other Conductor Gauge Type : Metric
Product Availability Product Availability : China
Product Type Features Installation Technology : Shear Bolt
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Conductor Type : Solid, Stranded
- Primary Product Material : Aluminum
Configuration Features
- Number of Bolts : 1
- Visual Inspection : Yes
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95
- Compatible Conductor Range (AWGKC) : 4 - 4/0
- Palm Hole Diameter : 13
Electrical Characteristics
- Voltage Class (KV) : ≤ 84
Operation/Application
- Mechanical Connector Product Type : Shear Bolt Terminal Lug
Other
- Conductor Gauge Type : Metric
Product Availability
- Product Availability : China
Product Type Features
- Installation Technology : Shear Bolt