BNC RF Connectors
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8, RG8A, RG9, RG9A, RG9B, RG213, RG214; Product Range:- RoHS Compliant: No
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | 225886-1 | 87F4030 |
| Product Name | RF Coaxial Cable Mount Connector | Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity |
| Gender | Male / Plug | Male / Plug |