TE Connectivity Screw Connectors 225855

Description
1 Pin Shank Terminal M10 Surface Mount
Request a Quote Datasheet
Description
1 Pin Shank Terminal M10 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Connectors - 2684-225855TR-ND - DigiKey
Thief River Falls, MN, United States
Screw Connectors
2684-225855TR-ND
Screw Connectors 2684-225855TR-ND
1 Pin Shank Terminal M10 Surface Mount

1 Pin Shank Terminal M10 Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 2684-225855TR-ND
Product Name Screw Connectors
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50016-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details