TE Connectivity Rack & Panel Contacts 225791-9

Description
Body Features Contact Removal Style : Rear Release Contact Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Brass Contact Length : 32.23 MM  [1.269 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Socket Crimp Type : Hex Ferrule Material : Copper Ferrule Plating Material : Gold Rack & Panel Connector Contact Style : Coax Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 188, RG 188A Connector & Contact Terminates To : Wire & Cable Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Body Features Contact Removal Style : Rear Release Contact Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Brass Contact Length : 32.23 MM  [1.269 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Socket Crimp Type : Hex Ferrule Material : Copper Ferrule Plating Material : Gold Rack & Panel Connector Contact Style : Coax Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 188, RG 188A Connector & Contact Terminates To : Wire & Cable Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Contacts - 225791-9 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Contacts
225791-9
Rack & Panel Contacts 225791-9
Body Features Contact Removal Style : Rear Release Contact Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Brass Contact Length : 32.23 MM  [1.269 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Socket Crimp Type : Hex Ferrule Material : Copper Ferrule Plating Material : Gold Rack & Panel Connector Contact Style : Coax Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 188, RG 188A Connector & Contact Terminates To : Wire & Cable Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Contact Removal Style : Rear Release
  • Contact Shell Base Material : Brass
  • Shell Plating Material : Gold

Contact Features


  • Contact Base Material : Brass
  • Contact Length : 32.23 MM  [1.269 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Orientation : Straight
  • Contact Size : Size 5
  • Contact Type : Socket
  • Crimp Type : Hex
  • Ferrule Material : Copper
  • Ferrule Plating Material : Gold
  • Rack & Panel Connector Contact Style : Coax

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 188, RG 188A
  • Connector & Contact Terminates To : Wire & Cable

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 225791-9
Product Name Rack & Panel Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627040-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
PCB Terminals - 1-1627334-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details