TE Connectivity Power Terminals 225690-E

Description
Body Features Terminal Profile : Low Configuration Features Number of Positions : 16 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 160 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 - 6 MICM  [78.74 - 236.22 MICIN ] Contact Underplating Material : Copper PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 - 6 MICM  [78.74 - 236.22 MICIN ] Terminal Orientation : Straight Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Product Length : 13 MM  [.512 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Thread Size : M6 Packaging Features Packaging Method : Package Product Type Features Power Terminal Type : Power Tap Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Profile : Low Configuration Features Number of Positions : 16 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 160 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 - 6 MICM  [78.74 - 236.22 MICIN ] Contact Underplating Material : Copper PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 - 6 MICM  [78.74 - 236.22 MICIN ] Terminal Orientation : Straight Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Product Length : 13 MM  [.512 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Thread Size : M6 Packaging Features Packaging Method : Package Product Type Features Power Terminal Type : Power Tap Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 225690-E - TE Connectivity
Berwyn, PA, United States
Power Terminals
225690-E
Power Terminals 225690-E
Body Features Terminal Profile : Low Configuration Features Number of Positions : 16 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 160 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 - 6 MICM  [78.74 - 236.22 MICIN ] Contact Underplating Material : Copper PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 - 6 MICM  [78.74 - 236.22 MICIN ] Terminal Orientation : Straight Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Product Length : 13 MM  [.512 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Thread Size : M6 Packaging Features Packaging Method : Package Product Type Features Power Terminal Type : Power Tap Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ]

Body Features


  • Terminal Profile : Low

Configuration Features


  • Number of Positions : 16
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 160
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 2 - 6 MICM  [78.74 - 236.22 MICIN ]
  • Contact Underplating Material : Copper
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2 - 6 MICM  [78.74 - 236.22 MICIN ]
  • Terminal Orientation : Straight

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Product Length : 13 MM  [.512 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Thread Size : M6

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Power Terminal Type : Power Tap Terminal

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 225690-E
Product Name Power Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160301-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 12 AWG
View Details
4 suppliers
Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 1-1659304-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 10 to 14 AWG
View Details
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details