TE Connectivity Coax Connectors 225609-4

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy, Brass Ferrule Plating Material : Tin-Lead RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 30.15 MM  [1.187 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Passivated Dielectric Material : PTFE Grade : Military Military Category : B Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 174, RG 316, RG 188, RG 188A Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : SMA Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy, Brass Ferrule Plating Material : Tin-Lead RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 30.15 MM  [1.187 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Passivated Dielectric Material : PTFE Grade : Military Military Category : B Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 174, RG 316, RG 188, RG 188A Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : SMA Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 225609-4 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
225609-4
Coax Connectors 225609-4
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy, Brass Ferrule Plating Material : Tin-Lead RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 30.15 MM  [1.187 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Passivated Dielectric Material : PTFE Grade : Military Military Category : B Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 174, RG 316, RG 188, RG 188A Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : SMA Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Ferrule Material : Copper Alloy, Brass
  • Ferrule Plating Material : Tin-Lead
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • Product Length : 30.15 MM  [1.187 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 12.4

Other


  • Coupling Nut Base Material : Stainless Steel
  • Coupling Nut Plating Finish : Passivated
  • Dielectric Material : PTFE
  • Grade : Military
  • Military Category : B

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 174, RG 316, RG 188, RG 188A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Interfacial Seal
  • RF Connector Style : Plug
  • RF Interface : SMA

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet
RF Coaxial Cable Mount Connector - 225609-4 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
225609-4
RF Coaxial Cable Mount Connector 225609-4
SMA/QMA RF Connectors

SMA/QMA RF Connectors

Supplier's Site
SMA Connector - 225609-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
225609-4
SMA Connector 225609-4
SMA RT ANG PLUG FLEX

SMA RT ANG PLUG FLEX

Buy Now
Rf/coaxial, Sma Plug, R/a, Crimp; Connector Type Amp - Te Connectivity - 89F4357 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Plug, R/a, Crimp; Connector Type Amp - Te Connectivity
89F4357
Rf/coaxial, Sma Plug, R/a, Crimp; Connector Type Amp - Te Connectivity 89F4357
RF/COAXIAL, SMA PLUG, R/A, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG174, RG188, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: No

RF/COAXIAL, SMA PLUG, R/A, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG174, RG188, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: No

Supplier's Site
RF Connectors / Coaxial Connectors - 225609-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
225609-4
RF Connectors / Coaxial Connectors 225609-4
RF Connectors / Coaxial Connectors COAX CBLE PLUG CONN

RF Connectors / Coaxial Connectors COAX CBLE PLUG CONN

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 225609-4 225609-4 225609-4 89F4357 225609-4
Product Name Coax Connectors RF Coaxial Cable Mount Connector SMA Connector Rf/coaxial, Sma Plug, R/a, Crimp; Connector Type Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp Crimp
Mounting Cable Mount (Free-Hanging)
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056553-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
2 suppliers
RF Connectors - 1057138-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
2 suppliers
Coax Connectors - 1052928-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount
View Details
4 suppliers
Coax Connectors - 1-1337552-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
4 suppliers