TE Connectivity Connector Type Amp - Te Connectivity 225557-6.

Description
Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG142, RG142B; Contact Material:-; Contact Plating:Gold Plated Contacts; Frequency Max:11GHz RoHS Compliant: Yes
Description
Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG142, RG142B; Contact Material:-; Contact Plating:Gold Plated Contacts; Frequency Max:11GHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type Amp - Te Connectivity - 15AC5454 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type Amp - Te Connectivity
15AC5454
Connector Type Amp - Te Connectivity 15AC5454
Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG142, RG142B; Contact Material:-; Contact Plating:Gold Plated Contacts; Frequency Max:11GHz RoHS Compliant: Yes

Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG142, RG142B; Contact Material:-; Contact Plating:Gold Plated Contacts; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 15AC5454
Product Name Connector Type Amp - Te Connectivity
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
View Details
RF Coaxial Panel Mount Connector - 200-2CC - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details
TNC Male Connector - 8904 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type TNC
Gender Male / Plug
View Details
Coaxial Adapters - 2922B - Maury Microwave
Specs
Connector Type TNC
Gender Male / Plug; Female / Jack
Frequency 18.000 GHz
View Details