Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper
Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM [.64 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 11
Other Dielectric Material : PTFE Grade : Military
Packaging Features Packaging Method : Carton
Product Type Features Compatible With RF Cable Type : RG 141, RG 141A Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Interfacial Seal Connector Shape : Circular RF Connector Style : Jack RF Interface : TNC
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Body Material : Brass
- Body Material Finish : Plated
- Body Plating Material : Silver
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- Crimp Type : Dual
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Copper
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 16.26 MM [.64 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
- RF Connector Coupling Mechanism : Threaded
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 11
Other
- Dielectric Material : PTFE
- Grade : Military
Packaging Features
- Packaging Method : Carton
Product Type Features
- Compatible With RF Cable Type : RG 141, RG 141A
- Connector & Contact Terminates To : Wire & Cable
- Connector Seal & Plug Type : Interfacial Seal
- Connector Shape : Circular
- RF Connector Style : Jack
- RF Interface : TNC
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]