TE Connectivity Hand Crimping Tools 2255143-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 2255143-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
2255143-1
Hand Crimping Tools 2255143-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Cannot be Certified
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : Straight Action Hand Tool
Buy Now
Crimpers, Applicators, Presses - A141810-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A141810-ND
Crimpers, Applicators, Presses A141810-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Hand Crimp Tool, Ratchet, Str Action; Crimp Tool Type Amp Te Connectivity - 86AJ9262 - Newark, An Avnet Company
Chicago, IL, United States
Hand Crimp Tool, Ratchet, Str Action; Crimp Tool Type Amp Te Connectivity
86AJ9262
Hand Crimp Tool, Ratchet, Str Action; Crimp Tool Type Amp Te Connectivity 86AJ9262
HAND CRIMP TOOL, RATCHET, STR ACTION; Crimp Tool Type:Ratchet; For Use With:AMP MINI SAHT D2000-S Series Crimp Contacts; Product Range:Dynamic D-2 Series RoHS Compliant: NA

HAND CRIMP TOOL, RATCHET, STR ACTION; Crimp Tool Type:Ratchet; For Use With:AMP MINI SAHT D2000-S Series Crimp Contacts; Product Range:Dynamic D-2 Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2255143-1 A141810-ND 86AJ9262
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Hand Crimp Tool, Ratchet, Str Action; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Hand Crimping Tools - 1055466-1 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
Tools - 1-1803246-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803260-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803193-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details