TE Connectivity Hand Crimping Tools 2255140-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 2255140-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
2255140-1
Hand Crimping Tools 2255140-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Cannot be Certified
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : Straight Action Hand Tool
Buy Now
Crimpers, Applicators, Presses - A126614-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A126614-ND
Crimpers, Applicators, Presses A126614-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Crimp Tool, Ratchet, 24-22Awg; Crimp Tool Type Te Connectivity - 66AH4391 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, 24-22Awg; Crimp Tool Type Te Connectivity
66AH4391
Crimp Tool, Ratchet, 24-22Awg; Crimp Tool Type Te Connectivity 66AH4391
CRIMP TOOL, RATCHET, 24-22AWG; Crimp Tool Type:Ratchet; For Use With:AMP D1000 Dynamic Series 24-22AWG Contacts; Product Range:- RoHS Compliant: Yes

CRIMP TOOL, RATCHET, 24-22AWG; Crimp Tool Type:Ratchet; For Use With:AMP D1000 Dynamic Series 24-22AWG Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2255140-1 A126614-ND 66AH4391
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Ratchet, 24-22Awg; Crimp Tool Type Te Connectivity
Application / Connector Type General Application Rectangular Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633471-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803212-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633961-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details