TE Connectivity Circular Connector Assemblies 225459-E

Description
5 Position Circular Connector Insert, Male Pins Solder
Request a Quote Datasheet
Description
5 Position Circular Connector Insert, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 2684-225459-ETR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2684-225459-ETR-ND
Circular Connector Assemblies 2684-225459-ETR-ND
5 Position Circular Connector Insert, Male Pins Solder

5 Position Circular Connector Insert, Male Pins Solder

Buy Now Datasheet
Circular Connector Assemblies - 2684-225459CT-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2684-225459CT-ND
Circular Connector Assemblies 2684-225459CT-ND
5 Position Circular Connector Insert, Male Pins Solder

5 Position Circular Connector Insert, Male Pins Solder

Buy Now Datasheet
Sensor Conn, M12, R/a Plug, 5Pos, Tht; Product Range Erni - Te Connectivity - 50AK8289 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, R/a Plug, 5Pos, Tht; Product Range Erni - Te Connectivity
50AK8289
Sensor Conn, M12, R/a Plug, 5Pos, Tht; Product Range Erni - Te Connectivity 50AK8289
SENSOR CONN, M12, R/A PLUG, 5POS, THT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle PCB Mount

SENSOR CONN, M12, R/A PLUG, 5POS, THT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle PCB Mount

Supplier's Site
Sensor Conn, M12, R/a Plug, 5Pos, Tht; Product Range Erni - Te Connectivity - 50AK8288 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, R/a Plug, 5Pos, Tht; Product Range Erni - Te Connectivity
50AK8288
Sensor Conn, M12, R/a Plug, 5Pos, Tht; Product Range Erni - Te Connectivity 50AK8288
SENSOR CONN, M12, R/A PLUG, 5POS, THT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle PCB Mount

SENSOR CONN, M12, R/A PLUG, 5POS, THT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle PCB Mount

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2684-225459-ETR-ND 50AK8289
Product Name Circular Connector Assemblies Sensor Conn, M12, R/a Plug, 5Pos, Tht; Product Range Erni - Te Connectivity
Connector Type Insert, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-FYG-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A98253-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details