TE ConnectivityStandard Circular Connectors225458-E
Description
Configuration Features Contacts Preloaded : Yes Number of Positions : 4
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No
Dimensions Assembly Length : 16 MM [.639 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Coding Hole Mating Retention : Without Polarization Code : A
Operation/Applicatio
n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : No
Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : Yes
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Contacts Preloaded : Yes Number of Positions : 4
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No
Dimensions Assembly Length : 16 MM [.639 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Coding Hole Mating Retention : Without Polarization Code : A
Operation/Applicatio
n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : No
Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : Yes
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Configuration Features Contacts Preloaded : Yes Number of Positions : 4
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No
Dimensions Assembly Length : 16 MM [.639 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Coding Hole Mating Retention : Without Polarization Code : A
Operation/Applicatio
n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : No
Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : Yes
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Configuration Features
Contacts Preloaded : Yes
Number of Positions : 4
Contact Features
Circular Connector Contact Type : Socket
Contact Current Rating (Max) (AMP) : 4
Reverse Gender : No
Dimensions
Assembly Length : 16 MM [.639 INCH ]
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Alignment Type : Coding Hole
Mating Retention : Without
Polarization Code : A
Operation/Application
Circuit Application : Power, Signal & High Speed Data
Durability Rating (CYCLE) : 100
Shielded : No
Product Type Features
Circular Connector Type : Circular Connector Receptacle
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector System : Cable-to-Board
Sealable : Yes
Termination Features
Termination Method to PCB : Through Hole - Solder
Usage Conditions
IP Water Sealing Level : IP67
Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Buy Now
Datasheet
Technical Specifications
TE Connectivity
Product Category
Electrical Connectors
Product Number
225458-E
Product Name
Standard Circular Connectors
Connector Type
Circular / Cylindrical Connectors; Wire to Board Connector