TE Connectivity RF Connectors 225398-1

Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Hardware Included Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 58B, RG 58A, RG 58C, RG 58 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Hardware Included Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 58B, RG 58A, RG 58C, RG 58 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 225398-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
225398-1
RF Connectors 225398-1
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Hardware Included Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 58B, RG 58A, RG 58C, RG 58 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Brass
  • Body Plating Material : Nickel
  • Body Shape : Circular
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 1080
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • Panel Attachment Style : Rear Mount
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Additional Features : Hardware Included
  • Coupling Nut Base Material : Brass
  • Dielectric Material : PTFE
  • Grade : Military

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : RG 58B, RG 58A, RG 58C, RG 58
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Coaxial Panel Mount Connector - 225398-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
225398-1
RF Coaxial Panel Mount Connector 225398-1
BNC RF Connectors

BNC RF Connectors

Supplier's Site Datasheet
Rf/coaxial Connector; Connector Type Amp - Te Connectivity - 46F1189 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Connector; Connector Type Amp - Te Connectivity
46F1189
Rf/coaxial Connector; Connector Type Amp - Te Connectivity 46F1189
RF/Coaxial Connector; Connector Type:BNC Coaxial; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No

RF/Coaxial Connector; Connector Type:BNC Coaxial; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site
RF Connectors / Coaxial Connectors - 225398-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
225398-1
RF Connectors / Coaxial Connectors 225398-1
RF Connectors / Coaxial Connectors D.C. BULKHEAD JK 50

RF Connectors / Coaxial Connectors D.C. BULKHEAD JK 50

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 225398-1 225398-1 46F1189 225398-1
Product Name RF Connectors RF Coaxial Panel Mount Connector Rf/coaxial Connector; Connector Type Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount
Frequency 4.000 GHz ? to 4.000 GHz
Geometry Straight Straight
Unlock Full Specs
to access all available technical data