TE Connectivity RF Connectors 225396-7

Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 174, RG 188 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 174, RG 188 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 225396-7 - TE Connectivity
Berwyn, PA, United States
RF Connectors
225396-7
RF Connectors 225396-7
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 174, RG 188 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Brass
  • Body Plating Material : Nickel
  • Body Shape : Circular
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 1080
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : PTFE
  • Grade : Military

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 174, RG 188
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
RF Coaxial Cable Mount Connector - 225396-7 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
225396-7
RF Coaxial Cable Mount Connector 225396-7
BNC RF Connectors

BNC RF Connectors

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 225396-7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
225396-7
RF Connectors / Coaxial Connectors 225396-7
RF Connectors / Coaxial Connectors D.C. JACK 50 OHM

RF Connectors / Coaxial Connectors D.C. JACK 50 OHM

Buy Now Datasheet
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity - 46F1187 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
46F1187
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity 46F1187
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Bnc Jack Dual Cp Rg174,188 Amp - Te Connectivity - 76AC4991 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Jack Dual Cp Rg174,188 Amp - Te Connectivity
76AC4991
Bnc Jack Dual Cp Rg174,188 Amp - Te Connectivity 76AC4991
BNC JACK DUAL CP RG174,188

BNC JACK DUAL CP RG174,188

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 225396-7 225396-7 225396-7 46F1187 76AC4991
Product Name RF Connectors RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity Bnc Jack Dual Cp Rg174,188 Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Frequency 4.000 GHz ? to 4.000 GHz
Geometry Straight Straight Straight; Straight Jack
Unlock Full Specs
to access all available technical data