225362-E -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
225362-E
Description
Body Features Primary Product Material : Copper Alloy
Mechanical Attachment Thread Size : M12
Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : Yes
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Copper Alloy
Mechanical Attachment Thread Size : M12
Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : Yes
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Connector Hardware, Mounts, Locks & Retainers
225362-E
Body Features Primary Product Material : Copper Alloy
Mechanical Attachment Thread Size : M12
Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : Yes
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features
- Primary Product Material : Copper Alloy
Mechanical Attachment
Product Type Features
- Connector Hardware Accessory Type : Nut
- Hardware Accessory Function : Mounting, Latching, Locking & Retention
- Sealable : Yes
Usage Conditions
- Operating Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
225362-E |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
Unlock Full Specs
to access all available technical data