TE Connectivity Standard Circular Connectors 225254-E

Description
Body Features Entry Style : Side Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Electrical Characteristics Operating Voltage (VDC) : 250 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : A Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Shell Type : Metal Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Entry Style : Side Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Electrical Characteristics Operating Voltage (VDC) : 250 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : A Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Shell Type : Metal Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 225254-E - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
225254-E
Standard Circular Connectors 225254-E
Body Features Entry Style : Side Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Electrical Characteristics Operating Voltage (VDC) : 250 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : A Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Shell Type : Metal Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Entry Style : Side

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 5

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 4
  • Reverse Gender : No

Electrical Characteristics


  • Operating Voltage (VDC) : 250

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • Polarization Code : A

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Durability Rating (CYCLE) : 100
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Sealable : No
  • Shell Type : Metal

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-225254-E
Electronic Connector 436-225254-E
Conn M12 Circular PIN 5 POS Solder RA Thru-Hole 5 Terminal 1 Port Product overview: 225254-E from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-225254-E can be used for catalog matching and distributor lookup.

Conn M12 Circular PIN 5 POS Solder RA Thru-Hole 5 Terminal 1 Port Product overview: 225254-E from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-225254-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - 2684-225254-ECT-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2684-225254-ECT-ND
Circular Connector Assemblies 2684-225254-ECT-ND
5 Position Circular Connector Insert, Male Pins Solder

5 Position Circular Connector Insert, Male Pins Solder

Buy Now Datasheet
Sensor Conn, M12, R/a Plug, 5Pos, Tht; Product Range Erni - Te Connectivity - 50AK8280 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, R/a Plug, 5Pos, Tht; Product Range Erni - Te Connectivity
50AK8280
Sensor Conn, M12, R/a Plug, 5Pos, Tht; Product Range Erni - Te Connectivity 50AK8280
SENSOR CONN, M12, R/A PLUG, 5POS, THT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle PCB Mount

SENSOR CONN, M12, R/A PLUG, 5POS, THT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle PCB Mount

Supplier's Site
Sensor Conn, M12, R/a Plug, 5Pos, Tht; Product Range Erni - Te Connectivity - 50AK8281 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, R/a Plug, 5Pos, Tht; Product Range Erni - Te Connectivity
50AK8281
Sensor Conn, M12, R/a Plug, 5Pos, Tht; Product Range Erni - Te Connectivity 50AK8281
SENSOR CONN, M12, R/A PLUG, 5POS, THT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle PCB Mount

SENSOR CONN, M12, R/A PLUG, 5POS, THT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle PCB Mount

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 225254-E 436-225254-E 2684-225254-ECT-ND 50AK8280
Product Name Standard Circular Connectors Electronic Connector Circular Connector Assemblies Sensor Conn, M12, R/a Plug, 5Pos, Tht; Product Range Erni - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Insert, Male Pins
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle Right Angle PCB Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data